Fujitsu logo

Fujitsu CELSIUS M470-2 Intel® Xeon® 5000 Sequence X5660 24 GB DDR3-SDRAM 900 GB HDD Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25032
Info modified on:
19 Jul 2024, 20:07:15
Short summary description Fujitsu CELSIUS M470-2 Intel® Xeon® 5000 Sequence X5660 24 GB DDR3-SDRAM 900 GB HDD Windows 7 Professional Tower Workstation Black:

Fujitsu CELSIUS M470-2, 2.8 GHz, Intel® Xeon® 5000 Sequence, 24 GB, 900 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS M470-2 Intel® Xeon® 5000 Sequence X5660 24 GB DDR3-SDRAM 900 GB HDD Windows 7 Professional Tower Workstation Black:

Fujitsu CELSIUS M470-2. Processor frequency: 2.8 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: X5660. Internal memory: 24 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 900 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Tower. Product type: Workstation. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.