Fujitsu logo

Fujitsu AMILO Xa 1526 (DE) TL-56 17" 1 GB DDR2-SDRAM 240 GB NVIDIA® GeForce® Go 7600

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18102
Info modified on:
29 Jan 2025, 19:13:06
Short summary description Fujitsu AMILO Xa 1526 (DE) TL-56 17" 1 GB DDR2-SDRAM 240 GB NVIDIA® GeForce® Go 7600:

Fujitsu AMILO Xa 1526 (DE), 1.8 GHz, 17", 1440 x 900 pixels, 1 GB, DDR2-SDRAM, 240 GB

Long summary description Fujitsu AMILO Xa 1526 (DE) TL-56 17" 1 GB DDR2-SDRAM 240 GB NVIDIA® GeForce® Go 7600:

Fujitsu AMILO Xa 1526 (DE). Processor model: TL-56, Processor frequency: 1.8 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 240 GB. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Weight: 8.82 lbs (4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.