Fujitsu logo

Fujitsu LIFEBOOK P1610 Intel® Core™ Solo 80 GB 8.9" 1 GB

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97971
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu LIFEBOOK P1610 Intel® Core™ Solo 80 GB 8.9" 1 GB:

Fujitsu LIFEBOOK P1610, 8.9", 1280 x 768 pixels, 80 GB, 1 GB, 1.2 GHz, 2.65 lbs (1.2 kg)

Long summary description Fujitsu LIFEBOOK P1610 Intel® Core™ Solo 80 GB 8.9" 1 GB:

Fujitsu LIFEBOOK P1610. Display diagonal: 8.9", Display resolution: 1280 x 768 pixels. Internal storage capacity: 80 GB. Processor frequency: 1.2 GHz, Processor family: Intel® Core™ Solo. Internal memory: 1 GB. Weight: 2.65 lbs (1.2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.