Fujitsu logo

Fujitsu AMILO Pi 1536 Intel® Core™2 Duo T5600 Laptop 15.4" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Home Edition

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58735
Info modified on:
29 Jan 2025, 19:24:18
Short summary description Fujitsu AMILO Pi 1536 Intel® Core™2 Duo T5600 Laptop 15.4" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Home Edition:

Fujitsu AMILO Pi 1536, Intel® Core™2 Duo, 1.83 GHz, 15.4", 1280 x 800 pixels, 1 GB, 120 GB

Long summary description Fujitsu AMILO Pi 1536 Intel® Core™2 Duo T5600 Laptop 15.4" 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1400 Windows XP Home Edition:

Fujitsu AMILO Pi 1536. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Mobility Radeon X1400. Operating system installed: Windows XP Home Edition. Weight: 6.83 lbs (3.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.