Fujitsu logo

Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo 15.4" 3 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16339
Info modified on:
28 Jan 2025, 10:27:58
Short summary description Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo 15.4" 3 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Business:

Fujitsu LIFEBOOK E8420, Intel® Core™2 Duo, 2.66 GHz, 15.4", 1680 x 1050 pixels, 3 GB, 320 GB

Long summary description Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo 15.4" 3 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Business:

Fujitsu LIFEBOOK E8420. Processor family: Intel® Core™2 Duo, Processor frequency: 2.66 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows Vista Business. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.