Fujitsu logo

Fujitsu LIFEBOOK E751 Intel® Core™ i5 i5-2520M 15.6" 4 GB DDR3-SDRAM 160 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29820
Info modified on:
23 Jan 2025, 18:42:27
Short summary description Fujitsu LIFEBOOK E751 Intel® Core™ i5 i5-2520M 15.6" 4 GB DDR3-SDRAM 160 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK E751, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 160 GB

Long summary description Fujitsu LIFEBOOK E751 Intel® Core™ i5 i5-2520M 15.6" 4 GB DDR3-SDRAM 160 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK E751. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black, Silver. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.