Fujitsu logo

Fujitsu ESPRIMO E5731 E-Star 5 Intel® Core™2 Duo E7600 4 GB DDR3-SDRAM 320 GB HDD Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203964
Info modified on:
26 Jun 2024, 05:59:32
Short summary description Fujitsu ESPRIMO E5731 E-Star 5 Intel® Core™2 Duo E7600 4 GB DDR3-SDRAM 320 GB HDD Desktop PC Black:

Fujitsu ESPRIMO E5731 E-Star 5, 3.06 GHz, Intel® Core™2 Duo, E7600, 4 GB, DDR3-SDRAM, 320 GB

Long summary description Fujitsu ESPRIMO E5731 E-Star 5 Intel® Core™2 Duo E7600 4 GB DDR3-SDRAM 320 GB HDD Desktop PC Black:

Fujitsu ESPRIMO E5731 E-Star 5. Processor frequency: 3.06 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 4500. Power supply: 250 W. Chassis type: Desktop. Product type: PC. Weight: 22 lbs (10 kg). Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.