Fujitsu logo

Fujitsu LIFEBOOK E554 Intel® Core™ i7 i7-4712MQ Laptop 15.6" 8 GB DDR3L-SDRAM 256 GB SSD Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39163
Info modified on:
29 Jan 2025, 18:16:34
Short summary description Fujitsu LIFEBOOK E554 Intel® Core™ i7 i7-4712MQ Laptop 15.6" 8 GB DDR3L-SDRAM 256 GB SSD Black:

Fujitsu LIFEBOOK E554, Intel® Core™ i7, 2.3 GHz, 15.6", 8 GB, 256 GB, Black

Long summary description Fujitsu LIFEBOOK E554 Intel® Core™ i7 i7-4712MQ Laptop 15.6" 8 GB DDR3L-SDRAM 256 GB SSD Black:

Fujitsu LIFEBOOK E554. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4712MQ, Processor frequency: 2.3 GHz. Display diagonal: 15.6". Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4600. Product color: Black. Weight: 4.85 lbs (2.2 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.