Fujitsu logo

Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8600 12.1" 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12053
Info modified on:
25 Jan 2025, 22:24:00
Short summary description Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8600 12.1" 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business:

Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210, Intel® Core™2 Duo, 2.4 GHz, 12.1", 1280 x 800 pixels, 2 GB, 320 GB

Long summary description Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210 Intel® Core™2 Duo P8600 12.1" 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Business:

Fujitsu ESPRIMO Mobile U Series ESPRIMO Mobile U9210. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 4.3 lbs (1.95 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.