Fujitsu ESPRIMO C5731, 3.06 GHz, Intel® Core™2 Duo, 4 GB, 320 GB, DVD Super Multi, Windows 7 Professional
Fujitsu ESPRIMO C5731. Processor frequency: 3.06 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Power supply: 218 W. Chassis type: SFF. Product type: PC. Weight: 19.8 lbs (9 kg). Product color: Black