Fujitsu LIFEBOOK P7120, 1.2 GHz, 10.6", 1280 x 768 pixels, 0.5 GB, 60 GB, Windows XP Professional
Fujitsu LIFEBOOK P7120. Processor frequency: 1.2 GHz. Display diagonal: 10.6", Display resolution: 1280 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel 915GMS. Operating system installed: Windows XP Professional. Weight: 2.82 lbs (1.28 kg)