Fujitsu logo

Fujitsu LIFEBOOK P7120 PM 753 1.2GHz 10.6" 0.5 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22658
Info modified on:
27 Jan 2025, 08:58:53
Short summary description Fujitsu LIFEBOOK P7120 PM 753 1.2GHz 10.6" 0.5 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional:

Fujitsu LIFEBOOK P7120 PM 753 1.2GHz, 1.2 GHz, 10.6", 1280 x 768 pixels, 0.5 GB, 60 GB, Windows XP Professional

Long summary description Fujitsu LIFEBOOK P7120 PM 753 1.2GHz 10.6" 0.5 GB DDR2-SDRAM 60 GB Intel 915GMS Windows XP Professional:

Fujitsu LIFEBOOK P7120 PM 753 1.2GHz. Processor frequency: 1.2 GHz. Display diagonal: 10.6", Display resolution: 1280 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel 915GMS. Operating system installed: Windows XP Professional. Weight: 2.82 lbs (1.28 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.