Fujitsu logo

Fujitsu LIFEBOOK S7010 Cent1500 256MB 40GB WXP 14.1" 0.25 GB

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26904
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu LIFEBOOK S7010 Cent1500 256MB 40GB WXP 14.1" 0.25 GB:

Fujitsu LIFEBOOK S7010 Cent1500 256MB 40GB WXP, 1.5 GHz, 14.1", 1024 x 768 pixels, 0.25 GB, 40 GB

Long summary description Fujitsu LIFEBOOK S7010 Cent1500 256MB 40GB WXP 14.1" 0.25 GB:

Fujitsu LIFEBOOK S7010 Cent1500 256MB 40GB WXP. Processor frequency: 1.5 GHz. Display diagonal: 14.1", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Weight: 3.86 lbs (1.75 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.