Fujitsu logo

Fujitsu LIFEBOOK LH532 Intel® Core™ i7 i7-3632QM Laptop 14" HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101598
Info modified on:
25 Jan 2025, 22:17:41
Short summary description Fujitsu LIFEBOOK LH532 Intel® Core™ i7 i7-3632QM Laptop 14" HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Black:

Fujitsu LIFEBOOK LH532, Intel® Core™ i7, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Fujitsu LIFEBOOK LH532 Intel® Core™ i7 i7-3632QM Laptop 14" HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620M Windows 7 Home Premium Black:

Fujitsu LIFEBOOK LH532. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.