Fujitsu logo

Fujitsu Displays B24-8 TS Pro computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72489
Info modified on:
30 Dec 2024, 17:23:59
Short summary description Fujitsu Displays B24-8 TS Pro computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

Fujitsu Displays B24-8 TS Pro, 23.8", 1920 x 1080 pixels, LED, 5 ms, 20000000:1, Black

Long summary description Fujitsu Displays B24-8 TS Pro computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

Fujitsu Displays B24-8 TS Pro. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms. Contrast ratio: 20000000:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.