Fujitsu PRIMERGY RX300 S7, 2.4 GHz, E5-2665, 24 GB, DDR3-SDRAM, 600 GB, Rack (2U)
Fujitsu PRIMERGY RX300 S7. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2.4 GHz, Processor model: E5-2665. Internal memory: 24 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 600 GB, HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)