Fujitsu logo

Fujitsu ESPRIMO Mobile D Series Esprimo D9510 Intel® Core™2 Duo T9400 15.4" 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Basic

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32950
Info modified on:
22 Jan 2025, 05:55:27
Short summary description Fujitsu ESPRIMO Mobile D Series Esprimo D9510 Intel® Core™2 Duo T9400 15.4" 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Basic:

Fujitsu ESPRIMO Mobile D Series Esprimo D9510, Intel® Core™2 Duo, 2.53 GHz, 15.4", 1280 x 800 pixels, 2 GB, 320 GB

Long summary description Fujitsu ESPRIMO Mobile D Series Esprimo D9510 Intel® Core™2 Duo T9400 15.4" 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Basic:

Fujitsu ESPRIMO Mobile D Series Esprimo D9510. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Basic. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.