Fujitsu logo

Fujitsu FUTRO S400 AMD Athlon 0.25 GB DDR-SDRAM Windows XP Professional PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33852
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu FUTRO S400 AMD Athlon 0.25 GB DDR-SDRAM Windows XP Professional PC:

Fujitsu FUTRO S400, 1 GHz, AMD Athlon, 0.25 GB, DDR-SDRAM, Windows XP Professional

Long summary description Fujitsu FUTRO S400 AMD Athlon 0.25 GB DDR-SDRAM Windows XP Professional PC:

Fujitsu FUTRO S400. Processor frequency: 1 GHz, Processor family: AMD Athlon. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Operating system installed: Windows XP Professional. Product type: PC. Weight: 3.53 lbs (1.6 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.