Fujitsu logo

Fujitsu 17IN C772 CRT monitor CRT 1280 x 1024 pixels 17"

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52213
Info modified on:
04 Apr 2019, 04:05:00
Short summary description Fujitsu 17IN C772 CRT monitor CRT 1280 x 1024 pixels 17":

Fujitsu 17IN C772 CRT, 17", Display / CRT conventional - desktop, 1280 x 1024 pixels, 9.06" (23 cm), 11.8" (30 cm), 15.9" (40.5 cm)

Long summary description Fujitsu 17IN C772 CRT monitor CRT 1280 x 1024 pixels 17":

Fujitsu 17IN C772 CRT. Display diagonal: 17", Type: Display / CRT conventional - desktop, Display resolution: 1280 x 1024 pixels. Certification: EN60950, GS mark, (EN) ISO9241-3,-7,-8, CE certification according to EC Directive, 89/336/EEC,.... Dimensions (WxDxH): 16.5 x 16.7 x 16.4" (418 x 424 x 417 mm), Weight: 34 lbs (15.4 kg). I/O ports: 1 x 15-pin D-Sub. User controls: Brightness, Contrast, Picture position (horizontal and vertical), Picture size (horizontal and...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.