Fujitsu logo

Fujitsu SCALEO 600 P4-2.8G Intel® Pentium® 4 0.5 GB DDR-SDRAM 120 GB PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79362
Info modified on:
14 May 2020, 16:24:51
Short summary description Fujitsu SCALEO 600 P4-2.8G Intel® Pentium® 4 0.5 GB DDR-SDRAM 120 GB PC:

Fujitsu SCALEO 600 P4-2.8G, 2.8 GHz, Intel® Pentium® 4, 0.5 GB, DDR-SDRAM, 120 GB

Long summary description Fujitsu SCALEO 600 P4-2.8G Intel® Pentium® 4 0.5 GB DDR-SDRAM 120 GB PC:

Fujitsu SCALEO 600 P4-2.8G. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 120 GB. Product type: PC. Weight: 28.7 lbs (13 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.