Fujitsu logo

Fujitsu AMILO D 7820 AT HOME P4-2.53G 15" 0.25 GB 40 GB

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56274
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu AMILO D 7820 AT HOME P4-2.53G 15" 0.25 GB 40 GB:

Fujitsu AMILO D 7820 AT HOME P4-2.53G, 2.53 GHz, 15", 1024 x 768 pixels, 0.25 GB, 40 GB

Long summary description Fujitsu AMILO D 7820 AT HOME P4-2.53G 15" 0.25 GB 40 GB:

Fujitsu AMILO D 7820 AT HOME P4-2.53G. Processor frequency: 2.53 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Weight: 8.16 lbs (3.7 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.