Fujitsu logo

Fujitsu Pocket LOOX 610 BT WLAN handheld mobile computer 3.5" 240 x 320 pixels 7.23 oz (205 g)

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40397
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu Pocket LOOX 610 BT WLAN handheld mobile computer 3.5" 240 x 320 pixels 7.23 oz (205 g):

Fujitsu Pocket LOOX 610 BT WLAN, 3.5", 240 x 320 pixels, TFT, 65536 colors, 0.128 GB, 0.4 GHz

Long summary description Fujitsu Pocket LOOX 610 BT WLAN handheld mobile computer 3.5" 240 x 320 pixels 7.23 oz (205 g):

Fujitsu Pocket LOOX 610 BT WLAN. Display diagonal: 3.5", Display resolution: 240 x 320 pixels. Internal memory: 0.128 GB. Processor frequency: 0.4 GHz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.