Fujitsu logo

Fujitsu LIFEBOOK WU1/M Intel® Core™ i7 i7-4500U Laptop 14" Touchscreen DDR3L-SDRAM Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63231
Info modified on:
02 Feb 2025, 23:12:10
Short summary description Fujitsu LIFEBOOK WU1/M Intel® Core™ i7 i7-4500U Laptop 14" Touchscreen DDR3L-SDRAM Windows 8.1 Pro Black:

Fujitsu LIFEBOOK WU1/M, Intel® Core™ i7, 1.8 GHz, 14", 3200 x 1800 pixels, Windows 8.1 Pro, Black

Long summary description Fujitsu LIFEBOOK WU1/M Intel® Core™ i7 i7-4500U Laptop 14" Touchscreen DDR3L-SDRAM Windows 8.1 Pro Black:

Fujitsu LIFEBOOK WU1/M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 14", Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory type: DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro. Product color: Black. Weight: 3.06 lbs (1.39 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.