Fujitsu LIFEBOOK UH-X/E3, Intel® Core™ i7, 13.3", 1920 x 1080 pixels, 8 GB, 1 TB, Windows 10 Pro
Fujitsu LIFEBOOK UH-X/E3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 22.4 oz (634 g)