Fujitsu ESPRIMO K555/H, 20", HD+, Intel® Celeron®, 2 GB, 320 GB, Windows 8.1 Pro
Fujitsu ESPRIMO K555/H. Product type: All-in-One PC. Display diagonal: 20", HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Optical drive type: DVD-ROM. Operating system installed: Windows 8.1 Pro. Product color: Black