Fujitsu logo

Fujitsu ESPRIMO D586/M Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 320 GB HDD Windows 7 Professional Desktop PC Black, Red, White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68554
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Fujitsu ESPRIMO D586/M Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 320 GB HDD Windows 7 Professional Desktop PC Black, Red, White:

Fujitsu ESPRIMO D586/M, 3.7 GHz, Intel® Core™ i3, i3-6100, 4 GB, 320 GB, Windows 7 Professional

Long summary description Fujitsu ESPRIMO D586/M Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 320 GB HDD Windows 7 Professional Desktop PC Black, Red, White:

Fujitsu ESPRIMO D586/M. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Chassis type: Desktop. Product type: PC. Weight: 13 lbs (5.9 kg). Product color: Black, Red, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.