Fujitsu logo

Fujitsu LIFEBOOK CH90/E3 Intel® Core™ i5 i5-1135G7 Laptop 13.3" Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5909
Info modified on:
26 Jan 2022, 14:34:35
Short summary description Fujitsu LIFEBOOK CH90/E3 Intel® Core™ i5 i5-1135G7 Laptop 13.3" Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

Fujitsu LIFEBOOK CH90/E3, Intel® Core™ i5, 13.3", 1920 x 1080 pixels, 8 GB, 512 GB, Windows 10 Home

Long summary description Fujitsu LIFEBOOK CH90/E3 Intel® Core™ i5 i5-1135G7 Laptop 13.3" Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

Fujitsu LIFEBOOK CH90/E3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Silver. Weight: 2.45 lbs (1.11 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.