Fujitsu logo

Fujitsu LIFEBOOK AH77 / B1 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52832
Info modified on:
01 Feb 2025, 04:55:35
Short summary description Fujitsu LIFEBOOK AH77 / B1 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Red:

Fujitsu LIFEBOOK AH77 / B1, Intel® Core™ i7, 2.8 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Fujitsu LIFEBOOK AH77 / B1 Intel® Core™ i7 i7-7700HQ Laptop 15.6" Touchscreen Full HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Red:

Fujitsu LIFEBOOK AH77 / B1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.