Fujitsu logo

Fujitsu LIFEBOOK AH50/C3 Intel® Core™ i7 i7-7700HQ Laptop 15.6" HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3314
Info modified on:
26 Jan 2022, 23:48:26
Short summary description Fujitsu LIFEBOOK AH50/C3 Intel® Core™ i7 i7-7700HQ Laptop 15.6" HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White:

Fujitsu LIFEBOOK AH50/C3, Intel® Core™ i7, 2.8 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Fujitsu LIFEBOOK AH50/C3 Intel® Core™ i7 i7-7700HQ Laptop 15.6" HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White:

Fujitsu LIFEBOOK AH50/C3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.