Fujitsu logo

Fujitsu LIFEBOOK AH42 / Y Intel® Celeron® 3855U Laptop 15.6" HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54323
Info modified on:
01 Feb 2025, 04:44:03
Short summary description Fujitsu LIFEBOOK AH42 / Y Intel® Celeron® 3855U Laptop 15.6" HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Red:

Fujitsu LIFEBOOK AH42 / Y, Intel® Celeron®, 1.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Fujitsu LIFEBOOK AH42 / Y Intel® Celeron® 3855U Laptop 15.6" HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Red:

Fujitsu LIFEBOOK AH42 / Y. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3855U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.