Fujitsu logo

Fujitsu LIFEBOOK A574/K Intel® Celeron® 2950M Laptop 15.6" Full HD 2 GB 320 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128800
Info modified on:
22 Jan 2025, 06:27:46
Short summary description Fujitsu LIFEBOOK A574/K Intel® Celeron® 2950M Laptop 15.6" Full HD 2 GB 320 GB HDD Windows 8.1 Black:

Fujitsu LIFEBOOK A574/K, Intel® Celeron®, 2 GHz, 15.6", 1920 x 1080 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK A574/K Intel® Celeron® 2950M Laptop 15.6" Full HD 2 GB 320 GB HDD Windows 8.1 Black:

Fujitsu LIFEBOOK A574/K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 2950M, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 2 GB. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Black. Weight: 4.85 lbs (2.2 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.