Fujitsu logo

Fujitsu LIFEBOOK A743/G Intel® Core™ i5 i5-3340M Laptop 15.6" 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167032
Info modified on:
22 Jan 2025, 06:02:17
Short summary description Fujitsu LIFEBOOK A743/G Intel® Core™ i5 i5-3340M Laptop 15.6" 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Black:

Fujitsu LIFEBOOK A743/G, Intel® Core™ i5, 2.7 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK A743/G Intel® Core™ i5 i5-3340M Laptop 15.6" 2 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Black:

Fujitsu LIFEBOOK A743/G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3340M, Processor frequency: 2.7 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8 Pro. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.