Fujitsu logo

Fujitsu fi-5000N interface cards/adapter

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29632
Info modified on:
23 Jul 2019, 15:07:39
Short summary description Fujitsu fi-5000N interface cards/adapter:

Fujitsu fi-5000N, USB, Black, White, 100 - 240 V, 5 - 35 °C, 5" (127 mm), 6.93" (176 mm)

Long summary description Fujitsu fi-5000N interface cards/adapter:

Fujitsu fi-5000N. Host interface: USB. Product color: Black, White. AC input voltage: 100 - 240 V. Width: 5" (127 mm), Depth: 6.93" (176 mm), Height: 2.52" (64 mm). Compatible operating systems: Windows 98, ME, 2000, XP, Vista, Server 2003

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.