Fujitsu logo

Fujitsu FI-5110C scanner Flatbed scanner

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82506
Info modified on:
08 Apr 2020, 10:22:15
Short summary description Fujitsu FI-5110C scanner Flatbed scanner:

Fujitsu FI-5110C, 2.09 x 2.91" (53 x 74 mm), 24 bit, Flatbed scanner, CCD, WCC FL, USB 2.0

Long summary description Fujitsu FI-5110C scanner Flatbed scanner:

Fujitsu FI-5110C. Maximum scan size: 2.09 x 2.91" (53 x 74 mm), Input color depth: 24 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Light source: WCC FL. Standard interfaces: USB 2.0. Power supply: 28 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.