Fujitsu logo

Fujitsu ARROWS Tab WQ2/M Intel® Core™ i5 12.5" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39165
Info modified on:
25 Jul 2023, 14:02:30
Short summary description Fujitsu ARROWS Tab WQ2/M Intel® Core™ i5 12.5" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Black:

Fujitsu ARROWS Tab WQ2/M, 12.5", 1920 x 1080 pixels, 4 GB, 1.6 GHz, Windows 8.1, Black

Long summary description Fujitsu ARROWS Tab WQ2/M Intel® Core™ i5 12.5" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Black:

Fujitsu ARROWS Tab WQ2/M. Display diagonal: 12.5", Display resolution: 1920 x 1080 pixels. Processor frequency: 1.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4200U. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 34.6 oz (980 g). Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.