Fujitsu logo

Fujitsu ARROWS Tab QH55/M Intel Atom® 64 GB 10.1" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126761
Info modified on:
25 Jul 2023, 14:01:17
Short summary description Fujitsu ARROWS Tab QH55/M Intel Atom® 64 GB 10.1" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro White:

Fujitsu ARROWS Tab QH55/M, 10.1", 2560 x 1600 pixels, 64 GB, 4 GB, Windows 8.1 Pro, White

Long summary description Fujitsu ARROWS Tab QH55/M Intel Atom® 64 GB 10.1" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro White:

Fujitsu ARROWS Tab QH55/M. Display diagonal: 10.1", Display resolution: 2560 x 1600 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.46 GHz, Processor family: Intel Atom®, Processor model: Z3770. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 22.9 oz (650 g). Operating system installed: Windows 8.1 Pro. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.