Fujitsu AMILO Pi 2540, Intel® Pentium®, 1.73 GHz, 15.4", 1280 x 800 pixels, 2 GB, 250 GB
Fujitsu AMILO Pi 2540. Processor family: Intel® Pentium®, Processor model: T2370, Processor frequency: 1.73 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 2400. Operating system installed: Windows Vista Home Premium. Weight: 6.61 lbs (3 kg)