Fujitsu logo

Fujitsu LIFEBOOK U745 Intel® Core™ i5 i5-5200U Laptop 14" HD+ 12 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5956
Info modified on:
29 Jan 2025, 19:43:41
Short summary description Fujitsu LIFEBOOK U745 Intel® Core™ i5 i5-5200U Laptop 14" HD+ 12 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

Fujitsu LIFEBOOK U745, Intel® Core™ i5, 2.2 GHz, 14", 1600 x 900 pixels, 12 GB, 256 GB

Long summary description Fujitsu LIFEBOOK U745 Intel® Core™ i5 i5-5200U Laptop 14" HD+ 12 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

Fujitsu LIFEBOOK U745. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.