Fujitsu logo

Fujitsu D3433-S motherboard Intel® Q170 LGA 1151 (Socket H4) mini ITX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117514
Info modified on:
30 Oct 2024, 13:04:54
Short summary description Fujitsu D3433-S motherboard Intel® Q170 LGA 1151 (Socket H4) mini ITX:

Fujitsu D3433-S, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, LGA 1151 (Socket H4), DDR4-SDRAM, 32 GB

Long summary description Fujitsu D3433-S motherboard Intel® Q170 LGA 1151 (Socket H4) mini ITX:

Fujitsu D3433-S. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Graphics card family: Intel, Graphics card: HD Graphics. USB connector type: USB Type-A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.