Fujitsu logo

Fujitsu D3348-B2 motherboard Intel® C612 LGA 2011-v3 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146319
Info modified on:
30 Oct 2024, 13:03:58
Short summary description Fujitsu D3348-B2 motherboard Intel® C612 LGA 2011-v3 ATX:

Fujitsu D3348-B2, Intel, LGA 2011-v3, Intel® Core™ i7, DDR4-SDRAM, 512 GB, DIMM

Long summary description Fujitsu D3348-B2 motherboard Intel® C612 LGA 2011-v3 ATX:

Fujitsu D3348-B2. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Compatible processor series: Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 512 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I210-AT, Intel I217LM. Motherboard form factor: ATX, Motherboard chipset family: Intel, Motherboard chipset: Intel® C612

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.