Fujitsu logo

Fujitsu D3243-S motherboard Intel® Q87 LGA 1150 (Socket H3) mini ITX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81918
Info modified on:
30 Oct 2024, 13:10:39
Short summary description Fujitsu D3243-S motherboard Intel® Q87 LGA 1150 (Socket H3) mini ITX:

Fujitsu D3243-S, Intel, LGA 1150 (Socket H3), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, 16 GB, SO-DIMM

Long summary description Fujitsu D3243-S motherboard Intel® Q87 LGA 1150 (Socket H3) mini ITX:

Fujitsu D3243-S. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Graphics card family: Intel, Graphics card: HD Graphics 4600. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I210-AT, Intel I217LM

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.