Fujitsu logo

Fujitsu D3236-S GS3 motherboard Intel® Q87 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160669
Info modified on:
21 Apr 2021, 10:58:30
Short summary description Fujitsu D3236-S GS3 motherboard Intel® Q87 LGA 1150 (Socket H3) ATX:

Fujitsu D3236-S GS3, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, i3-4xxx, i5-4xxx, i7-4xxx, DDR3-SDRAM, 32 GB

Long summary description Fujitsu D3236-S GS3 motherboard Intel® Q87 LGA 1150 (Socket H3) ATX:

Fujitsu D3236-S GS3. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: Micro SATA, PCI Express 3.0, SATA III, RAID levels: 0, 1, 5, 10. Graphics card: HD Graphics. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I210-AT, Intel I217LM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.