Fujitsu logo

Fujitsu D3041-A motherboard Intel® G41 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
394782
Info modified on:
30 Oct 2024, 13:12:37
Short summary description Fujitsu D3041-A motherboard Intel® G41 LGA 775 (Socket T) micro ATX:

Fujitsu D3041-A, Intel, LGA 775 (Socket T), Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core, Q8000, Q9000, E7000, E8000, E2000, E5000, E6000

Long summary description Fujitsu D3041-A motherboard Intel® G41 LGA 775 (Socket T) micro ATX:

Fujitsu D3041-A. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory voltage: 1.5 V. Supported storage drive interfaces: SATA II. Maximum graphics card memory: 256 MB, Graphics card family: Intel, Graphics card: GMA 4500. Ethernet interface type: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.