Fujitsu logo

Fujitsu fi-6140 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71899
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu fi-6140 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:

Fujitsu fi-6140, 8.27 x 11.7" (210 x 297 mm), 600 x 600 DPI, 24 bit, 24 bit, Flatbed & ADF scanner, Black, White

Long summary description Fujitsu fi-6140 Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:

Fujitsu fi-6140. Maximum scan size: 8.27 x 11.7" (210 x 297 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product color: Black, White. Sensor type: CCD, Light source: WCC FL, Scan to: Image. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8, Auto Document Feeder (ADF) media weight: 41 - 210 g/m²

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.