Fujitsu logo

Fujitsu SCALEO T Intel® Pentium® 4 640 1 GB DDR-SDRAM 200 GB Windows XP Home Edition Tower PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38462
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO T Intel® Pentium® 4 640 1 GB DDR-SDRAM 200 GB Windows XP Home Edition Tower PC:

Fujitsu SCALEO T, 3.2 GHz, Intel® Pentium® 4, 640, 1 GB, 200 GB, Windows XP Home Edition

Long summary description Fujitsu SCALEO T Intel® Pentium® 4 640 1 GB DDR-SDRAM 200 GB Windows XP Home Edition Tower PC:

Fujitsu SCALEO T. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4, Processor model: 640. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 200 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows XP Home Edition. Chassis type: Tower. Product type: PC. Weight: 32.4 lbs (14.7 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.