Fujitsu logo

Fujitsu AMILO M-7400D Intel® Celeron® M 15" 0.25 GB 30 GB

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39433
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu AMILO M-7400D Intel® Celeron® M 15" 0.25 GB 30 GB:

Fujitsu AMILO M-7400D, Intel® Celeron® M, 1.3 GHz, 15", 1024 x 768 pixels, 0.25 GB, 30 GB

Long summary description Fujitsu AMILO M-7400D Intel® Celeron® M 15" 0.25 GB 30 GB:

Fujitsu AMILO M-7400D. Processor family: Intel® Celeron® M, Processor frequency: 1.3 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 30 GB. Weight: 6.39 lbs (2.9 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.