Fujitsu logo

Fujitsu FUTRO S520 1 GHz Windows 7 Embedded 30 oz (850 g) Black GX-210HA

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21847
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu FUTRO S520 1 GHz Windows 7 Embedded 30 oz (850 g) Black GX-210HA:

Fujitsu FUTRO S520, 1 GHz, AMD G, 1st Generation AMD Embedded G-Series SoC, GX-210HA, 1 MB, 4 GB

Long summary description Fujitsu FUTRO S520 1 GHz Windows 7 Embedded 30 oz (850 g) Black GX-210HA:

Fujitsu FUTRO S520. Processor frequency: 1 GHz, Processor family: AMD G, Processor generation: 1st Generation AMD Embedded G-Series SoC. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 4 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 8210E. Audio system: Realtek ALC671

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.