Fujitsu logo

Fujitsu CELSIUS W530 Intel® Core™ i3 i3-4130 2 GB 250 GB HDD Windows 8.1 Pro Desktop PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50011
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu CELSIUS W530 Intel® Core™ i3 i3-4130 2 GB 250 GB HDD Windows 8.1 Pro Desktop PC Black:

Fujitsu CELSIUS W530, 3.4 GHz, Intel® Core™ i3, i3-4130, 2 GB, 250 GB, Windows 8.1 Pro

Long summary description Fujitsu CELSIUS W530 Intel® Core™ i3 i3-4130 2 GB 250 GB HDD Windows 8.1 Pro Desktop PC Black:

Fujitsu CELSIUS W530. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4130. Internal memory: 2 GB. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.