Fujitsu logo

Fujitsu SCALEO Li 2614 Intel® Pentium® E2180 2 GB DDR2-SDRAM 250 GB NVIDIA nForce 630i Windows Vista Home Basic Micro Tower PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11646
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO Li 2614 Intel® Pentium® E2180 2 GB DDR2-SDRAM 250 GB NVIDIA nForce 630i Windows Vista Home Basic Micro Tower PC:

Fujitsu SCALEO Li 2614, 2 GHz, Intel® Pentium®, E2180, 2 GB, 250 GB, Windows Vista Home Basic

Long summary description Fujitsu SCALEO Li 2614 Intel® Pentium® E2180 2 GB DDR2-SDRAM 250 GB NVIDIA nForce 630i Windows Vista Home Basic Micro Tower PC:

Fujitsu SCALEO Li 2614. Processor frequency: 2 GHz, Processor family: Intel® Pentium®, Processor model: E2180. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated. Discrete graphics card model: NVIDIA nForce 630i. Operating system installed: Windows Vista Home Basic. Chassis type: Micro Tower. Product type: PC. Weight: 24.3 lbs (11 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.