Fujitsu AMILO Xi 2528 17", T8100, 3GB, 320GB SATA, Intel® Core™2 Duo, 2.1 GHz, 17", 1440 x 900 pixels, 3 GB, 320 GB
Fujitsu AMILO Xi 2528 17", T8100, 3GB, 320GB SATA. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce Go 8600M GS. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 8.82 lbs (4 kg)